RES 82ohm 3W 1% WW AXIAL
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS02B82R00FS70 | 3110-RS02B82R00FS70 | RSB-82TR-ND |
| Product Name | RES 82 OHM 3W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use |