Vishay Intertechnology, Inc. Through Hole Resistors RS01A8K200FE70

Description
8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RS01A8K200FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A8K200FE70-ND
Through Hole Resistors RS01A8K200FE70-ND
8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.2K OHM 1% 1W SILICONE WW - RS01A8K200FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1% 1W SILICONE WW
RS01A8K200FE70
RES 8.2K OHM 1% 1W SILICONE WW RS01A8K200FE70
RES 8.2Kohm 1% 1W SILICONE WW

RES 8.2Kohm 1% 1W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RS01A8K200FE70-ND RS01A8K200FE70
Product Name Through Hole Resistors RES 8.2K OHM 1% 1W SILICONE WW
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers