Vishay Intertechnology, Inc. Wirewound Resistors .22 OHM 1% 1W RS01AR2200FE12

Description
Wirewound Resistors .22ohm 1% 1W
Request a Quote Datasheet
Description
Wirewound Resistors .22ohm 1% 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors .22 OHM 1% 1W - RS01AR2200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors .22 OHM 1% 1W
RS01AR2200FE12
Wirewound Resistors .22 OHM 1% 1W RS01AR2200FE12
Wirewound Resistors .22ohm 1% 1W

Wirewound Resistors .22ohm 1% 1W

Supplier's Site
Wirewound Resistors - 3110-RS01AR2200FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR2200FE12
Wirewound Resistors 3110-RS01AR2200FE12
RS-1A .22 1% E12 e3

RS-1A .22 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01AR2200FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01AR2200FE12-ND
Through Hole Resistors 541-RS01AR2200FE12-ND
RS-1A .22 1% E12 E3

RS-1A .22 1% E12 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01AR2200FE12 3110-RS01AR2200FE12 541-RS01AR2200FE12-ND
Product Name Wirewound Resistors .22 OHM 1% 1W Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details