Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B120R0FE12

Description
Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02B120R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02B120R0FE12
Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B120R0FE12
Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Wirewound Resistors - 3110-RS02B120R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B120R0FE12
Wirewound Resistors 3110-RS02B120R0FE12
RS-2B 120 1% E12 e3

RS-2B 120 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B120R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B120R0FE12-ND
Through Hole Resistors 541-RS02B120R0FE12-ND
RS-2B 120 1% E12 E3

RS-2B 120 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 120 Ohm, 3W, 1%; Resistance Vishay - 65K2689 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 3W, 1%; Resistance Vishay
65K2689
Wirewound Resistor, 120 Ohm, 3W, 1%; Resistance Vishay 65K2689
WIREWOUND RESISTOR, 120 OHM, 3W, 1%; Resistance:120ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 3W, 1%; Resistance:120ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
WIREWOUND, 120 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK - 70205043 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 120 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK
70205043
WIREWOUND, 120 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK 70205043
WIREWOUND, 120 OHM, 1%,3W,20PPM,AXL,THRU -HOLE,BULK

WIREWOUND, 120 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RS02B120R0FE12 3110-RS02B120R0FE12 541-RS02B120R0FE12-ND 65K2689 70205043
Product Name Wirewound ResistorSeries:RS; Resistance:120ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Wirewound Resistors Through Hole Resistors Wirewound Resistor, 120 Ohm, 3W, 1%; Resistance Vishay WIREWOUND, 120 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Category / Application Industrial General Use Precision Resistor General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details