Vishay Precision Group Wirewound Resistors RS02B2R000FB12

Description
RS-2B 2 1% B12
Request a Quote Datasheet
Description
RS-2B 2 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B2R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2R000FB12
Wirewound Resistors 3110-RS02B2R000FB12
RS-2B 2 1% B12

RS-2B 2 1% B12

Supplier's Site Datasheet
Res Wirewound 2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole - RS02B2R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole
RS02B2R000FB12
Res Wirewound 2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole RS02B2R000FB12
Res Wirewound 2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B2R000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B2R000FB12-ND
Through Hole Resistors 541-RS02B2R000FB12-ND
RS-2B 2 1% B12

RS-2B 2 1% B12

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Vishay - 02F1157 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Vishay
02F1157
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Vishay 02F1157
WIREWOUND RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B2R000FB12 RS02B2R000FB12 541-RS02B2R000FB12-ND 02F1157
Product Name Wirewound Resistors Res Wirewound 2 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details