Vishay Precision Group Wirewound Resistors RS01AR1000FE12

Description
RS-1A .1 1% E12 e3
Request a Quote Datasheet
Description
RS-1A .1 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01AR1000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR1000FE12
Wirewound Resistors 3110-RS01AR1000FE12
RS-1A .1 1% E12 e3

RS-1A .1 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS01AR1000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01AR1000FE12
Wirewound Resistors - RS01AR1000FE12
Wirewound Resistors - Through Hole 1watt 0.1ohms 1%

Wirewound Resistors - Through Hole 1watt 0.1ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS01AR1000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01AR1000FE12-ND
Through Hole Resistors 541-RS01AR1000FE12-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military - 70201552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military
70201552
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military 70201552
Resistor;Wirewound;R es 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay - 63M2651 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay
63M2651
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay 63M2651
WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01AR1000FE12 RS01AR1000FE12 541-RS01AR1000FE12-ND 70201552 63M2651
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details