Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B250R0BS70

Description
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B250R0BS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B250R0BS70
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B250R0BS70
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RS02B250R0BS70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B250R0BS70CT-ND
Through Hole Resistors 541-RS02B250R0BS70CT-ND
RS-2B 250 .1% S70

RS-2B 250 .1% S70

Buy Now Datasheet
Through Hole Resistors - 541-RS02B250R0BS70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B250R0BS70TR-ND
Through Hole Resistors 541-RS02B250R0BS70TR-ND
RS-2B 250 .1% S70

RS-2B 250 .1% S70

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS02B250R0BS70 541-RS02B250R0BS70CT-ND
Product Name Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers