RS-1A .6 1% E12 e3
Res Wirewound 600m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
RS-1A .6 1% E12 E3
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01AR6000FE12 | RS01AR6000FE12 | 541-RS01AR6000FE12-ND |
| Product Name | Wirewound Resistors | Res Wirewound 600m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 0.6000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound |