Vishay Precision Group Through Hole Resistors RS02B2K200FE12

Description
RS-2B 2.2K 1% E12 E3
Request a Quote Datasheet
Description
RS-2B 2.2K 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B2K200FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B2K200FE12-ND
Through Hole Resistors 541-RS02B2K200FE12-ND
RS-2B 2.2K 1% E12 E3

RS-2B 2.2K 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B2K200FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2K200FE12
Wirewound Resistors 3110-RS02B2K200FE12
RS-2B 2.2K 1% E12 e3

RS-2B 2.2K 1% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:2.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... - RS02B2K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:2.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...
RS02B2K200FE12
Wirewound ResistorSeries:RS; Resistance:2.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... RS02B2K200FE12
Wirewound ResistorSeries:RS; Resistance:2.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...

Wirewound ResistorSeries:RS; Resistance:2.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...

Supplier's Site
WIREWOUND, 2.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK - 70205049 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 2.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK
70205049
WIREWOUND, 2.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK 70205049
WIREWOUND, 2.2K OHM, 1%,3W,20PPM,AXL,THRU -HOLE,BULK

WIREWOUND, 2.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Wirewound Resistor, 2.2Kohm, 3W, 1%; Resistance Vishay - 65K2673 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 3W, 1%; Resistance Vishay
65K2673
Wirewound Resistor, 2.2Kohm, 3W, 1%; Resistance Vishay 65K2673
WIREWOUND RESISTOR, 2.2KOHM, 3W, 1%; Resistance:2.2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 3W, 1%; Resistance:2.2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RS02B2K200FE12-ND 3110-RS02B2K200FE12 RS02B2K200FE12 70205049 65K2673
Product Name Through Hole Resistors Wirewound Resistors Wirewound ResistorSeries:RS; Resistance:2.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... WIREWOUND, 2.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK Wirewound Resistor, 2.2Kohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers