750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-1A .75 1% E70 e3
RES .75ohm 1% 1W SILICONE WW
Res Wirewound 0.75 Ohm 1% 1W ±90ppm/°C Silicone AXL T/R Product overview: RS01AR7500FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01AR7500FE70 can be used for catalog matching and distributor lookup.
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RSA-.75RCT-ND | 3110-RS01AR7500FE70 | RS01AR7500FE70 | 53-RS01AR7500FE70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES .75 OHM 1% 1W SILICONE WW | 0.75 Ohm 1W Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms |