Vishay Precision Group Wirewound Resistors RS01A50R00FE70

Description
RS-1A 50 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 50 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A50R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A50R00FE70
Wirewound Resistors 3110-RS01A50R00FE70
RS-1A 50 1% E70 e3

RS-1A 50 1% E70 e3

Supplier's Site Datasheet
RES 50 OHM 1W 1% WW AXIAL - RS01A50R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W 1% WW AXIAL
RS01A50R00FE70
RES 50 OHM 1W 1% WW AXIAL RS01A50R00FE70
RES 50ohm 1W 1% WW AXIAL

RES 50ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-50RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-50RTR-ND
Through Hole Resistors RSA-50RTR-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-50RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-50RCT-ND
Through Hole Resistors RSA-50RCT-ND
50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 50 OHM 1W 1% WW AXIAL - 873-RS01A50R00FE70 - Utmel Electronic Limited
Hong Kong, China
RES 50 OHM 1W 1% WW AXIAL
873-RS01A50R00FE70
RES 50 OHM 1W 1% WW AXIAL 873-RS01A50R00FE70
RES 50 OHM 1W 1% WW AXIAL

RES 50 OHM 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistor, 50 Ohm, 1W, ±1%; Resistance Vishay - 52P2147 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 1W, ±1%; Resistance Vishay
52P2147
Wirewound Resistor, 50 Ohm, 1W, ±1%; Resistance Vishay 52P2147
WIREWOUND RESISTOR, 50 OHM, 1W, ±1%; Resistance:50ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 1W, ±1%; Resistance:50ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mm RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 50 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 83R8809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 50 Ohm, 1W, 1%, Full Reel; Resistance Vishay
83R8809
Resistor, Wirewound, 50 Ohm, 1W, 1%, Full Reel; Resistance Vishay 83R8809
RESISTOR, WIREWOUND, 50 OHM, 1W, 1%, FULL REEL; Resistance:50ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 50 OHM, 1W, 1%, FULL REEL; Resistance:50ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01A50R00FE70 RS01A50R00FE70 RSA-50RTR-ND 873-RS01A50R00FE70 52P2147
Product Name Wirewound Resistors RES 50 OHM 1W 1% WW AXIAL Through Hole Resistors RES 50 OHM 1W 1% WW AXIAL Wirewound Resistor, 50 Ohm, 1W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS RoHS
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads; Through Hole Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers