25 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
25 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RESISTOR, WIRE WOUND, 3 W, 1 %, 20 ppm, 25 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS02B25R00FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 25 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 25 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B25R00FE70 can be used for catalog matching and distributor lookup.
RS-2B 25 1% E70 e3
Wirewound Resistors - Through Hole 3watts 25ohms 1% Learn More
WIREWOUND RESISTOR, 25 OHM, 3W, ±1%; Resistance:25ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 25 OHM, 3W, 1%, FULL REEL; Resistance:25ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RSB-25RCT-ND | 53-RS02B25R00FE70 | 3110-RS02B25R00FE70 | RS02B25R00FE70 | 52P3806 |
| Product Name | Through Hole Resistors | Through-Hole 3 W 25 ohm Resistor | Wirewound Resistors | Wirewound Resistors - | Wirewound Resistor, 25 Ohm, 3W, ±1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | ||
| Resistance Range | 25 ohms | 25 ohms | 25 ohms | 25 ohms | 25 ohms |