RES 20ohm 3W 1% WW AXIAL
20 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
20 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-2B 20 1% E70 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS02B20R00FE70 | 541-RS02B20R00FE70CT-ND | 3110-RS02B20R00FE70 |
| Product Name | RES 20 OHM 3W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor |