RS-2B 5 1% E12 e3
Wirewound ResistorSeries:RS; Resistance:5ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tempe...
Vishay RS02B5R000FE12 Resistor
5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 5 OHM, 3W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes
Resistor;Wirewound;R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B5R000FE12 | RS02B5R000FE12 | 8506890 | 541-RS02B5R000FE12-ND | 65K2685 | 70201567 |
| Product Name | Wirewound Resistors | Wirewound ResistorSeries:RS; Resistance:5ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tempe... | Through Hole Resistors | Through Hole Resistors | Wirewound Resistor, 5 Ohm, 3W, 1%; Resistance Vishay | Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military |
| Category / Application | Industrial | General Use | Precision Resistor | General Use | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 5 ohms | 5 ohms | 5 ohms | 5 ohms | 5 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound | Wire wound | Wirewound | Ceramic Composition; Wirewound | Wirewound |