Vishay Intertechnology, Inc. RES .25 OHM 3W 1% WW AXIAL RS02BR2500FS70

Description
RES .25ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES .25ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .25 OHM 3W 1% WW AXIAL - RS02BR2500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 3W 1% WW AXIAL
RS02BR2500FS70
RES .25 OHM 3W 1% WW AXIAL RS02BR2500FS70
RES .25ohm 3W 1% WW AXIAL

RES .25ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-.25TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.25TR-ND
Through Hole Resistors RSB-.25TR-ND
250 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02BR2500FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR2500FS70
Wirewound Resistors 3110-RS02BR2500FS70
RS-2B .25 1% S70

RS-2B .25 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02BR2500FS70 RSB-.25TR-ND 3110-RS02BR2500FS70
Product Name RES .25 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details