Vishay Intertechnology, Inc. RES 390 OHM 1% 3W SILICONE WW RS02B390R0FS70

Description
RES 390ohm 1% 3W SILICONE WW
Request a Quote Datasheet
Description
RES 390ohm 1% 3W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1% 3W SILICONE WW - RS02B390R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1% 3W SILICONE WW
RS02B390R0FS70
RES 390 OHM 1% 3W SILICONE WW RS02B390R0FS70
RES 390ohm 1% 3W SILICONE WW

RES 390ohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RSB-390TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-390TR-ND
Through Hole Resistors RSB-390TR-ND
390 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

390 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B390R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B390R0FS70
Wirewound Resistors 3110-RS02B390R0FS70
RS-2B 390 1% S70

RS-2B 390 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B390R0FS70 RSB-390TR-ND 3110-RS02B390R0FS70
Product Name RES 390 OHM 1% 3W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers