RS-2B 8.2K 1% B12
Wirewound Resistors - Through Hole 3watts 8.2Kohms 1% Learn More
WIREWOUND RESISTOR, 8.2KOHM, 3W, ±1%; Resistance:8.2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B8K200FB12 | 541-RS02B8K200FB12-ND | RS02B8K200FB12 | 62C7016 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - | Wirewound Resistor, 8.2Kohm, 3W, ±1%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 8200 ohms | 8200 ohms | 8200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |