Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B10R00BE12

Description
Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B10R00BE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B10R00BE12
Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B10R00BE12
Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS02B10R00BE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B10R00BE12-ND
Through Hole Resistors 541-RS02B10R00BE12-ND
RS-2B 10 .1% E12 E3

RS-2B 10 .1% E12 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS02B10R00BE12 541-RS02B10R00BE12-ND
Product Name Res Wirewound 10 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers