RS-2B 8.2K 1% S70
8.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 8.2Kohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B8K200FS70 | RSB-8.2KTR-ND | RS02B8K200FS70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 8.2K OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 8200 ohms | 8200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |