Vishay Precision Group Wirewound Resistors - RS02B10K00FE12

Description
Wirewound Resistors - Through Hole 3watts 10Kohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 10Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS02B10K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B10K00FE12
Wirewound Resistors - RS02B10K00FE12
Wirewound Resistors - Through Hole 3watts 10Kohms 1%

Wirewound Resistors - Through Hole 3watts 10Kohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS02B10K00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B10K00FE12
Wirewound Resistors 3110-RS02B10K00FE12
RS-2B 10K 1% E12 e3

RS-2B 10K 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B10K00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B10K00FE12-ND
Through Hole Resistors 541-RS02B10K00FE12-ND
10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Vishay - 41K9242 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Vishay
41K9242
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Vishay 41K9242
WIREWOUND RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistor - 16374857 - Radwell International
Willingboro, NJ, United States
Resistor
16374857
Resistor 16374857
WIREWOUND RESISTOR, 10KOHM, 3W, 1%; RESISTANCE:10KOHM; PRODUCT RANGE:RS SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 10KOHM, 3W, 1%; RESISTANCE:10KOHM; PRODUCT RANGE:RS SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RS02B10K00FE12 3110-RS02B10K00FE12 541-RS02B10K00FE12-ND 41K9242 16374857
Product Name Wirewound Resistors - Wirewound Resistors Through Hole Resistors Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Vishay Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details