Vishay Precision Group Wirewound Resistors RS02B750R0FB12

Description
RS-2B 750 1% B12
Request a Quote Datasheet
Description
RS-2B 750 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B750R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B750R0FB12
Wirewound Resistors 3110-RS02B750R0FB12
RS-2B 750 1% B12

RS-2B 750 1% B12

Supplier's Site Datasheet
Res Wirewound 750 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B750R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B750R0FB12
Res Wirewound 750 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B750R0FB12
Res Wirewound 750 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 750 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B750R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B750R0FB12-ND
Through Hole Resistors 541-RS02B750R0FB12-ND
RS-2B 750 1% B12

RS-2B 750 1% B12

Buy Now Datasheet
Wirewound Resistor, 750 Ohm, 3W, 1%; Resistance Vishay - 02F1287 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 3W, 1%; Resistance Vishay
02F1287
Wirewound Resistor, 750 Ohm, 3W, 1%; Resistance Vishay 02F1287
WIREWOUND RESISTOR, 750 OHM, 3W, 1%; Resistance:750ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: No

WIREWOUND RESISTOR, 750 OHM, 3W, 1%; Resistance:750ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B750R0FB12 RS02B750R0FB12 541-RS02B750R0FB12-ND 02F1287
Product Name Wirewound Resistors Res Wirewound 750 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistor, 750 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details