Vishay Precision Group Through Hole Resistors RS02B300R0FE12

Description
300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B300R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B300R0FE12-ND
Through Hole Resistors 541-RS02B300R0FE12-ND
300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RS02B300R0FE12 - RS02B300R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS02B300R0FE12
RS02B300R0FE12
RS02B300R0FE12 RS02B300R0FE12
RS02B300R0FE12

RS02B300R0FE12

Supplier's Site
Wirewound Resistors - 3110-RS02B300R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B300R0FE12
Wirewound Resistors 3110-RS02B300R0FE12
RS-2B 300 1% E12 e3

RS-2B 300 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 300 Ohm, 3W, 1%; Resistance Vishay - 65K2680 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 3W, 1%; Resistance Vishay
65K2680
Wirewound Resistor, 300 Ohm, 3W, 1%; Resistance Vishay 65K2680
WIREWOUND RESISTOR, 300 OHM, 3W, 1%; Resistance:300ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 3W, 1%; Resistance:300ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS02B300R0FE12-ND RS02B300R0FE12 3110-RS02B300R0FE12 65K2680
Product Name Through Hole Resistors RS02B300R0FE12 Wirewound Resistors Wirewound Resistor, 300 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1879456-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers