Vishay Precision Group Through Hole Resistors RS02B400R0FE12

Description
Vishay RS02B400R0FE12 Resistor
Request a Quote Datasheet
Description
Vishay RS02B400R0FE12 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8506874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506874
Through Hole Resistors 8506874
Vishay RS02B400R0FE12 Resistor

Vishay RS02B400R0FE12 Resistor

Supplier's Site
Wirewound Resistors - 3110-RS02B400R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B400R0FE12
Wirewound Resistors 3110-RS02B400R0FE12
RS-2B 400 1% E12 e3

RS-2B 400 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B400R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B400R0FE12-ND
Through Hole Resistors 541-RS02B400R0FE12-ND
400 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:RS; Resistance:400ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02B400R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:400ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02B400R0FE12
Wirewound ResistorSeries:RS; Resistance:400ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B400R0FE12
Wirewound ResistorSeries:RS; Resistance:400ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:400ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Wirewound Resistor, 400 Ohm, 3W, 1%; Resistance Vishay - 41K9253 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 3W, 1%; Resistance Vishay
41K9253
Wirewound Resistor, 400 Ohm, 3W, 1%; Resistance Vishay 41K9253
WIREWOUND RESISTOR, 400 OHM, 3W, 1%; Resistance:400ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 3W, 1%; Resistance:400ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 8506874 3110-RS02B400R0FE12 541-RS02B400R0FE12-ND RS02B400R0FE12 41K9253
Product Name Through Hole Resistors Wirewound Resistors Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:400ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Wirewound Resistor, 400 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wire wound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Category / Application Industrial General Use Precision Resistor
Resistance Range 400 ohms 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers