Vishay Intertechnology, Inc. Wirewound Resistors RS02BR1500FE70

Description
RS-2B .15 1% E70 e3
Request a Quote Datasheet
Description
RS-2B .15 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02BR1500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR1500FE70
Wirewound Resistors 3110-RS02BR1500FE70
RS-2B .15 1% E70 e3

RS-2B .15 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSB-.15RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.15RTR-ND
Through Hole Resistors RSB-.15RTR-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-.15RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.15RCT-ND
Through Hole Resistors RSB-.15RCT-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - - RS02BR1500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02BR1500FE70
Wirewound Resistors - RS02BR1500FE70
Wirewound Resistors - Through Hole 3watts .15ohms 1%

Wirewound Resistors - Through Hole 3watts .15ohms 1%

Supplier's Site
Through-Hole 3 W 0.15 ohm Resistor - 53-RS02BR1500FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3 W 0.15 ohm Resistor
53-RS02BR1500FE70
Through-Hole 3 W 0.15 ohm Resistor 53-RS02BR1500FE70
RESISTOR, WIRE WOUND, 3 W, 1 %, 90 ppm, 0.15 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS02BR1500FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 0.15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 0.15 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02BR1500FE70 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3 W, 1 %, 90 ppm, 0.15 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS02BR1500FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 0.15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 0.15 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02BR1500FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02BR1500FE70 RSB-.15RTR-ND RS02BR1500FE70 53-RS02BR1500FE70
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors - Through-Hole 3 W 0.15 ohm Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details