DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 20 30 40 50 60 70 78 79 80 81 82 83 84 85 86 87 88 89 90 100 110 120 130 140 150 180
Product Name Notes
1 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
1.1 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
1.2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
1.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
1.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
10 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
10 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
10 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
100 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
100 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
100 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
12 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
12 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
12.1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
12.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
120 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
120 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
125 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
130 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
130 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
15 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
15 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
15 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
150 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
150 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
150 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
150 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
18 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
180 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
180 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
2 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
2.2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
2.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
2.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
2.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
2.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
20 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
20 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
20 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
200 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
200 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
22 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
220 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
220 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
225 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
242 Ohms ±0.05% 1W Through Hole Resistor Wirewound
25 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
25 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
25 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
250 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
250 Ohms ±0.05% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
250 Ohms ±0.05% 1W Through Hole Resistor Wirewound
250 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
270 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
270 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
3 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
3 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
3 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
3.3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
3.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
3.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
3.9 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
3.9 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
30 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
30 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
300 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
300 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
300 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
33 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
33 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
330 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
330 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
330 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
330 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
35 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
35 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
350 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
39 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
39 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
39 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
390 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
4 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
4 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
40 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
40 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
400 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
400 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
47 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
47 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
470 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
470 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
50 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
50 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
500 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
500 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
56 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
560 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
560 Ohms ±5% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
6 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
6.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
600 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
68 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
68 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
680 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
7 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
7 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
70 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
70 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
75 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
75 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
750 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
750 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
750 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
750 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
8.2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
8.2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
800 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
800 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
82 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
820 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
820 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
900 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
CAP
RES 10 OHM 1W 1% WW AXIAL
RES 120 OHM 10W 1% WW AXIAL
RES 25 OHM 10W 1% WW AXIAL
RES 270 OHM 1W 1% WW AXIAL
RES 47 OHM 10W 1% WW AXIAL
RES 600 OHM 10W 1% WW AXIAL
RES 7.5 OHM 10W 1% WW AXIAL
RS-10 .2 1% E12 E3
RS-10 .5 1% E12 E3
RS-10 1 1% B12
RS-10 1.2K 1% B12
RS-10 1.2K 1% E12 E3
RS-10 1.5K 1% B12
RS-10 1.5K 1% E12 E3
RS-10 10 1% B12
RS-10 100 1% B12
RS-10 10K 1% E12 E3
RS-10 13 1% B12
RS-10 150 1% E12 E3
RS-10 15K 1% E12 E3
RS-10 16 1% B12
RS-10 160 1% E12 E3
RS-10 18 1% B12
RS-10 18K 1% B12
RS-10 2 1% B12
RS-10 2 1% E12 E3
RS-10 20 1% B12
RS-10 200 1% E12 E3
RS-10 200K 1% B12
RS-10 200K 1% E12 E3
RS-10 240K 1% B12
RS-10 25 1% E12 E3
RS-10 250 1% E12 E3
RS-10 250K 1% E12 E3
RS-10 270 1% B12
RS-10 270K 1% B12
RS-10 270K 1% E12 E3
RS-10 3 1% B12
RS-10 3 1% E12 E3
RS-10 3.5 1% E12 E3
RS-10 3.75 1% E12 E3
RS-10 3.8 1% E73 E3
RS-10 30 1% B12
RS-10 30 1% E12 E3
RS-10 300 1% E12 E3
RS-10 30K 1% E12 E3
RS-10 33 1% E12 E3
RS-10 35 1% B12
RS-10 350 1% E12 E3
RS-10 39 1% B12
RS-10 4 1% B12
RS-10 4 1% E12 E3
RS-10 4 1% S70
RS-10 40 1% E12 E3
RS-10 40K 1% E12 E3
RS-10 47K 1% B12
RS-10 5 1% E12 E3
RS-10 5.6 1% B12
RS-10 500 1% E12 E3
RS-10 50K 1% B12
RS-10 50K 1% E12 E3
RS-10 560 1% B12
RS-10 56K 1% B12
RS-10 56K 1% E12 E3
RS-10 5K 1% B12
RS-10 6 1% B12
RS-10 6 1% E12 E3
RS-10 60 1% B12
RS-10 60 1% E12 E3
RS-10 600 1% B12
RS-10 62 1% B12
RS-10 68.1K 1% B12
RS-10 680 1% B12
RS-10 7 1% E12 E3
RS-10 8 1% B12
RS-10 8.5K 1% B12
RS-10 900 1% B12
RS-1A 1 .1% E12 E3
RS-1A 1 1% B12
RS-1A 1.1K 1% E12 E3
RS-1A 1.2 1% E70 E3
RS-1A 1.25K 1% B12
RS-1A 1.2K 1% B12
RS-1A 1.2K 1% E12 E3
RS-1A 1.5K 1% B12
RS-1A 1.6K 1% E12 E3
RS-1A 1.8K 1% E12 E3
RS-1A 1.91K 1% E12 E3
RS-1A 10 .05% B12
RS-1A 10 1% B12
RS-1A 10 1% E12 E3
RS-1A 100 .1% B12
RS-1A 100 1% B12
RS-1A 100 1% E12 E3
RS-1A 10K 1% E12 E3
RS-1A 12 1% E12 E3
RS-1A 120 1% B12
RS-1A 120 1% E12 E3
RS-1A 133 1% E12 E3
RS-1A 14 1% E12 E3
RS-1A 15 1% B12
RS-1A 150 1% E12 E3
RS-1A 180 1% E12 E3
RS-1A 1K 1% B12
RS-1A 2.2K 1% B12
RS-1A 2.2K 1% E12 E3
RS-1A 2.4 1% E12 E3
RS-1A 2.5 1% E12 E3
RS-1A 2.5K 1% E12 E3
RS-1A 2.7K 1% B12
RS-1A 2.7K 1% E12 E3
RS-1A 2.9 1% E12 E3
RS-1A 20 1% E12 E3
RS-1A 200 1% B12
RS-1A 22 1% E12 E3
RS-1A 22.5 1% B12
RS-1A 220 1% E12 E3
RS-1A 240 1% E12 E3
RS-1A 25 1% E12 E3
RS-1A 250 .1% B12
RS-1A 250 1% B12
RS-1A 270 1% E12 E3
RS-1A 2K 1% B12
RS-1A 3 .1% E12 E3
RS-1A 3 1% E12 E3
RS-1A 3.1K 1% B12
RS-1A 3.3 1% B12
RS-1A 3.3 1% E12 E3
RS-1A 3.3K 1% E12 E3
RS-1A 3.5K 1% E12 E3
RS-1A 3.9K 1% E12 E3
RS-1A 300 1% E12 E3
RS-1A 330 1% E12 E3
RS-1A 350 1% B12
RS-1A 3K 1% E12 E3
RS-1A 400 1% B12
RS-1A 400 1% E12 E3
RS-1A 450 1% B12
RS-1A 470 1% E12 E3
RS-1A 4K 1% E12 E3
RS-5 .1 1% E12 E3
RS-5 .15 1% E12 E3
RS-5 .2 1% B12
RS-5 .2 1% E12 E3
RS-5 .22 1% B12
RS-5 .25 1% E12 E3
RS-5 .33 1% B12
RS-5 .33 1% E12 E3
RS-5 .4 1% B12
RS-5 .5 5% E73 E3
RS-5 .75 1% E12 E3
RS-5 6 1% B12
RS-5 6 1% E12 E3
RS-5 6.2 1% B12
RS-5 6.8K 1% E12 E3
RS-5 6K 1% E12 E3
RS-5 7.5 1% E12 E3
RS-5 7.5K 1% B12
RS-5 7.5K 1% E12 E3
RS-5 700 1% E12 E3
RS-5 75 1% E12 E3
RS-5 750 1% E12 E3
RS-5 75K 1% E12 E3
RS-5 8 1% B12
RS-5 8 1% E12 E3
RS-5 8.2 1% E12 E3
RS-5 8.2K 1% E12 E3
RS-5 80 1% B12
RS-5 80 1% E12 E3
RS-7 10 1% E12 E3
RS-7 100K 1% E12 E3
RS-7 175 5% B12
RS-7 75 1% E12 E3

<< Prev Next >>