RES 75ohm 1% 1W SILICONE WW
RS-1A 75 1% E70 e3
75 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
75 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01A75R00FE70 | 3110-RS01A75R00FE70 | RSA-75RTR-ND |
| Product Name | RES 75 OHM 1% 1W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS |