33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 33ohm 1% 3W SILICONE WW
RS-2B 33 1% E70 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS02B33R00FE70-ND | RS02B33R00FE70 | 3110-RS02B33R00FE70 |
| Product Name | Through Hole Resistors | RES 33 OHM 1% 3W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |