Vishay Precision Group Wirewound Resistors RS02B8K200FE12

Description
RS-2B 8.2K 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 8.2K 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B8K200FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B8K200FE12
Wirewound Resistors 3110-RS02B8K200FE12
RS-2B 8.2K 1% E12 e3

RS-2B 8.2K 1% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:8.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... - RS02B8K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:8.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...
RS02B8K200FE12
Wirewound ResistorSeries:RS; Resistance:8.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... RS02B8K200FE12
Wirewound ResistorSeries:RS; Resistance:8.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...

Wirewound ResistorSeries:RS; Resistance:8.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...

Supplier's Site
Through Hole Resistors - 541-RS02B8K200FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B8K200FE12-ND
Through Hole Resistors 541-RS02B8K200FE12-ND
RS-2B 8.2K 1% E12 E3

RS-2B 8.2K 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 8.2Kohm, 3W, 1%; Resistance Vishay - 65K2688 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8.2Kohm, 3W, 1%; Resistance Vishay
65K2688
Wirewound Resistor, 8.2Kohm, 3W, 1%; Resistance Vishay 65K2688
WIREWOUND RESISTOR, 8.2KOHM, 3W, 1%; Resistance:8.2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 8.2KOHM, 3W, 1%; Resistance:8.2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B8K200FE12 RS02B8K200FE12 541-RS02B8K200FE12-ND 65K2688
Product Name Wirewound Resistors Wirewound ResistorSeries:RS; Resistance:8.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... Through Hole Resistors Wirewound Resistor, 8.2Kohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details