Vishay Intertechnology, Inc. Wirewound Resistors RS02B4K000FE70

Description
RS-2B 4K 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 4K 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B4K000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B4K000FE70
Wirewound Resistors 3110-RS02B4K000FE70
RS-2B 4K 1% E70 e3

RS-2B 4K 1% E70 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS02B4K000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B4K000FE70
Wirewound Resistors - RS02B4K000FE70
Wirewound Resistors - Through Hole 3watts 4.7ohms 1%

Wirewound Resistors - Through Hole 3watts 4.7ohms 1%

Supplier's Site
Through Hole Resistors - RSB-4.0KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-4.0KRCT-ND
Through Hole Resistors RSB-4.0KRCT-ND
4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-4.0KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-4.0KRTR-ND
Through Hole Resistors RSB-4.0KRTR-ND
4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B4K000FE70 RS02B4K000FE70 RSB-4.0KRCT-ND
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4000 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details