Vishay Precision Group Wirewound Resistors RS02B100R0FE70

Description
RS-2B 100 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 100 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B100R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B100R0FE70
Wirewound Resistors 3110-RS02B100R0FE70
RS-2B 100 1% E70 e3

RS-2B 100 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSB-100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-100RTR-ND
Through Hole Resistors RSB-100RTR-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-100RCT-ND
Through Hole Resistors RSB-100RCT-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 1% 3W SILICONE WW - RS02B100R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 3W SILICONE WW
RS02B100R0FE70
RES 100 OHM 1% 3W SILICONE WW RS02B100R0FE70
RES 100ohm 1% 3W SILICONE WW

RES 100ohm 1% 3W SILICONE WW

Supplier's Site
Wirewound Resistor, 100 Ohm, 3W, ±1%; Resistance Vishay - 52P3445 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3W, ±1%; Resistance Vishay
52P3445
Wirewound Resistor, 100 Ohm, 3W, ±1%; Resistance Vishay 52P3445
WIREWOUND RESISTOR, 100 OHM, 3W, ±1%; Resistance:100ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 3W, ±1%; Resistance:100ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 100 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 100 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8826
Resistor, Wirewound, 100 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8826
RESISTOR, WIREWOUND, 100 OHM, 3W, 1%, FULL REEL; Resistance:100ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 100 OHM, 3W, 1%, FULL REEL; Resistance:100ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor - 31358356 - Radwell International
Willingboro, NJ, United States
Resistor
31358356
Resistor 31358356
(PRICE/TC) WIREWOUND RESISTOR, 100 OHM, 3W, ±1%; RESISTANCE:100OHM; PRODUCT RANGE:RS SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) WIREWOUND RESISTOR, 100 OHM, 3W, ±1%; RESISTANCE:100OHM; PRODUCT RANGE:RS SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B100R0FE70 RSB-100RTR-ND RS02B100R0FE70 52P3445 31358356
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 1% 3W SILICONE WW Wirewound Resistor, 100 Ohm, 3W, ±1%; Resistance Vishay Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details