RS-1A 6.8 1% E12 E3
RS-1A 6.8 1% E12 e3
Wirewound Resistors - Through Hole 1watt 6.8ohms 1%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RS01A6R800FE12-ND | 3110-RS01A6R800FE12 | RS01A6R800FE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |