Vishay Precision Group Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B270R0FB12

Description
Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B270R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B270R0FB12
Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B270R0FB12
Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS02B270R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B270R0FB12
Wirewound Resistors 3110-RS02B270R0FB12
RS-2B 270 1% B12

RS-2B 270 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B270R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B270R0FB12-ND
Through Hole Resistors 541-RS02B270R0FB12-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistor, 270 Ohm, 3W, 1%; Resistance Vishay - 02F1252 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 3W, 1%; Resistance Vishay
02F1252
Wirewound Resistor, 270 Ohm, 3W, 1%; Resistance Vishay 02F1252
WIREWOUND RESISTOR, 270 OHM, 3W, 1%; Resistance:270ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: No

WIREWOUND RESISTOR, 270 OHM, 3W, 1%; Resistance:270ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS02B270R0FB12 3110-RS02B270R0FB12 541-RS02B270R0FB12-ND 02F1252
Product Name Res Wirewound 270 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Through Hole Resistors Wirewound Resistor, 270 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details