Vishay Intertechnology, Inc. RES 2.5 OHM 1% 3W SILICONE WW RS02B2R500FE70

Description
RES 2.5ohm 1% 3W SILICONE WW
Request a Quote Datasheet
Description
RES 2.5ohm 1% 3W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5 OHM 1% 3W SILICONE WW - RS02B2R500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5 OHM 1% 3W SILICONE WW
RS02B2R500FE70
RES 2.5 OHM 1% 3W SILICONE WW RS02B2R500FE70
RES 2.5ohm 1% 3W SILICONE WW

RES 2.5ohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RS02B2R500FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B2R500FE70-ND
Through Hole Resistors RS02B2R500FE70-ND
2.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B2R500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2R500FE70
Wirewound Resistors 3110-RS02B2R500FE70
RS-2B 2.5 1% E70 e3

RS-2B 2.5 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B2R500FE70 RS02B2R500FE70-ND 3110-RS02B2R500FE70
Product Name RES 2.5 OHM 1% 3W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details