Vishay Precision Group Wirewound Resistors - RS01A5K000FB12

Description
Wirewound Resistors - Through Hole 1watt 5Kohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 5Kohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS01A5K000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A5K000FB12
Wirewound Resistors - RS01A5K000FB12
Wirewound Resistors - Through Hole 1watt 5Kohms 1% Learn More

Wirewound Resistors - Through Hole 1watt 5Kohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS01A5K000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A5K000FB12-ND
Through Hole Resistors 541-RS01A5K000FB12-ND
RS-1A 5K 1% B12

RS-1A 5K 1% B12

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 1W, 1%; Resistance Vishay - 04F9143 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 1W, 1%; Resistance Vishay
04F9143
Wirewound Resistor, 5Kohm, 1W, 1%; Resistance Vishay 04F9143
WIREWOUND RESISTOR, 5KOHM, 1W, 1%; Resistance:5kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 5KOHM, 1W, 1%; Resistance:5kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RS01A5K000FB12 541-RS01A5K000FB12-ND 04F9143
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistor, 5Kohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 5000 ohms 5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details