Vishay Intertechnology, Inc. Wirewound Resistors RS02B3K500FE70

Description
RS-2B 3.5K 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 3.5K 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B3K500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3K500FE70
Wirewound Resistors 3110-RS02B3K500FE70
RS-2B 3.5K 1% E70 e3

RS-2B 3.5K 1% E70 e3

Supplier's Site Datasheet
RES 3.5K OHM 1% 3W SILICONE WW - RS02B3K500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 1% 3W SILICONE WW
RS02B3K500FE70
RES 3.5K OHM 1% 3W SILICONE WW RS02B3K500FE70
RES 3.5Kohm 1% 3W SILICONE WW

RES 3.5Kohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RS02B3K500FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B3K500FE70-ND
Through Hole Resistors RS02B3K500FE70-ND
3.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B3K500FE70 RS02B3K500FE70 RS02B3K500FE70-ND
Product Name Wirewound Resistors RES 3.5K OHM 1% 3W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3500 ohms 3500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details