75 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 75ohm 3W 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSB-75TR-ND | RS02B75R00FS70 | 3110-RS02B75R00FS70 |
| Product Name | Through Hole Resistors | RES 75 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms |