RS-1A .25 1% E12 E3
Vishay RS01AR2500FE12 Resistor
RS-1A .25 1% E12 e3
Wirewound Resistors - Through Hole 1watt .25ohms 1% Learn More
WIREWOUND RESISTOR, 0.25 OHM, 1W, 1%; Resistance:0.25ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RS01AR2500FE12-ND | 8506770 | 3110-RS01AR2500FE12 | RS01AR2500FE12 | 52P1416 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors - | Wirewound Resistor, 0.25 Ohm, 1W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |