RS-2B 3.16 1% B12
Res Wirewound 3.16 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B3R160FB12 | RS02B3R160FB12 | 541-RS02B3R160FB12-ND |
| Product Name | Wirewound Resistors | Res Wirewound 3.16 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.16 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |