Vishay Intertechnology, Inc. RES 7.5K OHM 1% 1W SILICONE WW RS01A7K500FE70

Description
RES 7.5Kohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 7.5Kohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1% 1W SILICONE WW - RS01A7K500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1% 1W SILICONE WW
RS01A7K500FE70
RES 7.5K OHM 1% 1W SILICONE WW RS01A7K500FE70
RES 7.5Kohm 1% 1W SILICONE WW

RES 7.5Kohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RS01A7K500FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A7K500FE70-ND
Through Hole Resistors RS01A7K500FE70-ND
7.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS01A7K500FE70 RS01A7K500FE70-ND
Product Name RES 7.5K OHM 1% 1W SILICONE WW Through Hole Resistors
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details