Vishay Precision Group Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole RS02B5R000FB12

Description
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole - RS02B5R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole
RS02B5R000FB12
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole RS02B5R000FB12
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B5R000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B5R000FB12-ND
Through Hole Resistors 541-RS02B5R000FB12-ND
RS-2B 5 1% B12

RS-2B 5 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B5R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B5R000FB12
Wirewound Resistors 3110-RS02B5R000FB12
RS-2B 5 1% B12

RS-2B 5 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 5 Ohm, 3W, 1%; Resistance Vishay - 02F1163 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 3W, 1%; Resistance Vishay
02F1163
Wirewound Resistor, 5 Ohm, 3W, 1%; Resistance Vishay 02F1163
WIREWOUND RESISTOR, 5 OHM, 3W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 5 OHM, 3W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B5R000FB12 541-RS02B5R000FB12-ND 3110-RS02B5R000FB12 02F1163
Product Name Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistors Wirewound Resistor, 5 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details