Wirewound Resistors - Through Hole 3watts 120ohms 1%
WIREWOUND RESISTOR, 120 OHM, 3W, 1%; Resistance:120ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B120R0FB12 | 541-RS02B120R0FB12-ND | RS02B120R0FB12 | 02F1241 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - | Wirewound Resistor, 120 Ohm, 3W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | Precision Resistor | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound |