Vishay Intertechnology, Inc. Wirewound Resistors RS02B2K500FS70

Description
RS-2B 2.5K 1% S70
Request a Quote Datasheet
Description
RS-2B 2.5K 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B2K500FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2K500FS70
Wirewound Resistors 3110-RS02B2K500FS70
RS-2B 2.5K 1% S70

RS-2B 2.5K 1% S70

Supplier's Site Datasheet
RES 2.5K OHM 3W 1% WW AXIAL - RS02B2K500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 3W 1% WW AXIAL
RS02B2K500FS70
RES 2.5K OHM 3W 1% WW AXIAL RS02B2K500FS70
RES 2.5Kohm 3W 1% WW AXIAL

RES 2.5Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-2.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-2.5KTR-ND
Through Hole Resistors RSB-2.5KTR-ND
2.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B2K500FS70 RS02B2K500FS70 RSB-2.5KTR-ND
Product Name Wirewound Resistors RES 2.5K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2500 ohms 2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers