Vishay Precision Group Through Hole Resistors RS02B5K000FE12

Description
5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B5K000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B5K000FE12-ND
Through Hole Resistors 541-RS02B5K000FE12-ND
5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B5K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B5K000FE12
Wirewound Resistors 3110-RS02B5K000FE12
RS-2B 5K 1% E12 e3

RS-2B 5K 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 8506896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506896
Through Hole Resistors 8506896
Vishay RS02B5K000FE12 Resistor

Vishay RS02B5K000FE12 Resistor

Supplier's Site
Wirewound Resistors - - RS02B5K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B5K000FE12
Wirewound Resistors - RS02B5K000FE12
Wirewound Resistors - Through Hole 3watts 5Kohms 1% Learn More

Wirewound Resistors - Through Hole 3watts 5Kohms 1% Learn More

Supplier's Site
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military - 70201570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military
70201570
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military 70201570
Resistor;Wirewound;R es 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 5Kohm, 3W, 1%; Resistance Vishay - 41K9255 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 3W, 1%; Resistance Vishay
41K9255
Wirewound Resistor, 5Kohm, 3W, 1%; Resistance Vishay 41K9255
WIREWOUND RESISTOR, 5KOHM, 3W, 1%; Resistance:5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 3W, 1%; Resistance:5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistor - 16375010 - Radwell International
Willingboro, NJ, United States
Resistor
16375010
Resistor 16375010
WIREWOUND RESISTOR, 5KOHM, 3W, 1%; RESISTANCE:5KOHM; PRODUCT RANGE:RS SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:ª 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 5KOHM, 3W, 1%; RESISTANCE:5KOHM; PRODUCT RANGE:RS SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:ª 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. RS Components, Ltd. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-RS02B5K000FE12-ND 3110-RS02B5K000FE12 8506896 RS02B5K000FE12 70201570 41K9255 16375010
Product Name Through Hole Resistors Wirewound Resistors Through Hole Resistors Wirewound Resistors - Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 5Kohm, 3W, 1%; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use Precision Resistor
Technology / Construction Wirewound Wire wound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details