Vishay Intertechnology, Inc. Wirewound Resistors RS02B2K500FE70

Description
RS-2B 2.5K 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 2.5K 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B2K500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2K500FE70
Wirewound Resistors 3110-RS02B2K500FE70
RS-2B 2.5K 1% E70 e3

RS-2B 2.5K 1% E70 e3

Supplier's Site Datasheet
RES 2.5K OHM 1% 3W SILICONE WW - RS02B2K500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1% 3W SILICONE WW
RS02B2K500FE70
RES 2.5K OHM 1% 3W SILICONE WW RS02B2K500FE70
RES 2.5Kohm 1% 3W SILICONE WW

RES 2.5Kohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RS02B2K500FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B2K500FE70-ND
Through Hole Resistors RS02B2K500FE70-ND
2.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B2K500FE70 RS02B2K500FE70 RS02B2K500FE70-ND
Product Name Wirewound Resistors RES 2.5K OHM 1% 3W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2500 ohms 2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details