RS-2B 2.5K 1% E12 e3
RS-2B 2.5K 1% E12 E3
Wirewound Resistors - Through Hole 3watts 2.5Kohms 1%
WIREWOUND RESISTOR, 2.5KOHM, 3W, 1%; Resistance:2.5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B2K500FE12 | 541-RS02B2K500FE12-ND | RS02B2K500FE12 | 65K2674 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - | Wirewound Resistor, 2.5Kohm, 3W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 2500 ohms | 2500 ohms | 2500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |