Vishay Intertechnology, Inc. Wirewound Resistors RS02B39R00FE70

Description
RS-2B 39 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 39 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B39R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B39R00FE70
Wirewound Resistors 3110-RS02B39R00FE70
RS-2B 39 1% E70 e3

RS-2B 39 1% E70 e3

Supplier's Site Datasheet
RES 39 OHM 3W 1% WW AXIAL - RS02B39R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 3W 1% WW AXIAL
RS02B39R00FE70
RES 39 OHM 3W 1% WW AXIAL RS02B39R00FE70
RES 39ohm 3W 1% WW AXIAL

RES 39ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RS02B39R00FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B39R00FE70CT-ND
Through Hole Resistors 541-RS02B39R00FE70CT-ND
39 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS02B39R00FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B39R00FE70TR-ND
Through Hole Resistors 541-RS02B39R00FE70TR-ND
39 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
39 Ohm 3W Resistor - 53-RS02B39R00FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 Ohm 3W Resistor
53-RS02B39R00FE70
39 Ohm 3W Resistor 53-RS02B39R00FE70
Res Wirewound 39 Ohm 1% 3W ±20ppm/°C Silicone AXL T/R Product overview: RS02B39R00FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B39R00FE70 can be used for catalog matching and distributor lookup.

Res Wirewound 39 Ohm 1% 3W ±20ppm/°C Silicone AXL T/R Product overview: RS02B39R00FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B39R00FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B39R00FE70 RS02B39R00FE70 541-RS02B39R00FE70CT-ND 53-RS02B39R00FE70
Product Name Wirewound Resistors RES 39 OHM 3W 1% WW AXIAL Through Hole Resistors 39 Ohm 3W Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers