3.3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.3ohm 1% 3W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSB-3.3TR-ND | 3110-RS02B3R300FS70 | RS02B3R300FS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 3.3 OHM 1% 3W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms |