Vishay Intertechnology, Inc. RES 18 OHM 1% 3W SILICONE WW RS02B18R00FS70

Description
RES 18ohm 1% 3W SILICONE WW
Request a Quote Datasheet
Description
RES 18ohm 1% 3W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1% 3W SILICONE WW - RS02B18R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1% 3W SILICONE WW
RS02B18R00FS70
RES 18 OHM 1% 3W SILICONE WW RS02B18R00FS70
RES 18ohm 1% 3W SILICONE WW

RES 18ohm 1% 3W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS02B18R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B18R00FS70
Wirewound Resistors 3110-RS02B18R00FS70
RS-2B 18 1% S70

RS-2B 18 1% S70

Supplier's Site Datasheet
Through Hole Resistors - RSB-18TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-18TR-ND
Through Hole Resistors RSB-18TR-ND
18 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B18R00FS70 3110-RS02B18R00FS70 RSB-18TR-ND
Product Name RES 18 OHM 1% 3W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details