RES 2.7Kohm 1% 3W SILICONE WW
RS-2B 2.7K 1% S70
2.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS02B2K700FS70 | 3110-RS02B2K700FS70 | RSB-2.7KTR-ND |
| Product Name | RES 2.7K OHM 1% 3W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 2700 ohms | 2700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |