Wirewound ResistorSeries:RS; Resistance:10ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...
10 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-2B 10 1% E12 e3
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes
Resistor;Wirewound;R
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS02B10R00FE12 | 541-RS02B10R00FE12-ND | 3110-RS02B10R00FE12 | 65K2670 | 70201557 |
| Product Name | Wirewound ResistorSeries:RS; Resistance:10ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... | Through Hole Resistors | Wirewound Resistors | Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay | Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military |
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound | Wirewound | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | |
| Configuration | Single Resistor | Single Resistor |